Goford Semiconductor Co., Ltd. Single FETs, MOSFETs 630A

Description
N200V,RD(MAX)<280M@1 0V,VTH1V~3V,
Request a Quote Datasheet
Description
N200V,RD(MAX)<280M@1 0V,VTH1V~3V,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-630ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-630ACT-ND
Single FETs, MOSFETs 3141-630ACT-ND
N200V,RD(MAX)<280M@1 0V,VTH1V~3V,

N200V,RD(MAX)<280M@10V,VTH1V~3V,

Buy Now Datasheet
Single FETs, MOSFETs - 3141-630ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-630ATR-ND
Single FETs, MOSFETs 3141-630ATR-ND
N200V,RD(MAX)<280M@1 0V,VTH1V~3V,

N200V,RD(MAX)<280M@10V,VTH1V~3V,

Buy Now Datasheet
Singapore, Singapore
200V 11A TO-252 MOSFET Transistor
278-630A
200V 11A TO-252 MOSFET Transistor 278-630A
MOSFET N-CH 200V 11A TO-252 Product overview: 630A from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 11A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 11A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-630A can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 11A TO-252 Product overview: 630A from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 11A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 11A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-630A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 630A -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 630A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 630A
N/P Channel: N-CH Voltage(VDS): 200V Current(ID): 9A RDS(on): RD(max)<0.28Ω@10V VTH: VTH1.0V~2.0V Package: TO-252

N/P Channel: N-CH
Voltage(VDS): 200V
Current(ID): 9A
RDS(on): RD(max)<0.28Ω@10V
VTH: VTH1.0V~2.0V
Package: TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 630A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
630A
Single FETs, MOSFETs 630A
N200V,RD(MAX)<280M@1 0V,VTH1V~3V,

N200V,RD(MAX)<280M@10V,VTH1V~3V,

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 630A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
630A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 630A
N200V,RD(MAX)<280M@1 0V,VTH1V~3V

N200V,RD(MAX)<280M@10V,VTH1V~3V

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 3141-630ACT-ND 278-630A 630A 630A
Product Name Single FETs, MOSFETs 200V 11A TO-252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 630A Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252
PD 83000 milliwatts 83000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data