MOSFET N-CH 60V 50A TO-252 Product overview: 60N06 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-60N06 can be used for catalog matching and distributor lookup.
N60V,RD(MAX)<17M@10V
N60V,RD(MAX)<17M@10V
N60V,RD(MAX)<17M@10V
Win Source Part Number: 1377542-60N06
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Goford Semiconductor
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252 (DPAK)
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 50A
Rds On (Max) @ Id, Vgs: 17mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 2050 pF @ 30 V
Power Dissipation (Max): 85W
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 60A
RDS(on): RD(max)<17mΩ@10V
VTH: VTH1V~2V
Package: TO-252
N60V,RD(MAX)<17M@10V
60V 50A 14mΩ 85W 2V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-60N06 | 3141-60N06CT-ND | 1377542-60N06 | 60N06 | 60N06 | |
| Product Name | 60V 50A TO-252 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 60N06 | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| PD | 69000 milliwatts | 69000 milliwatts | 85000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK) | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK) |
| Packing Method | Tape & Reel (TR) | |||||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel |