Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5N20A 5N20A

Description
N/P Channel: N-CH Voltage(VDS): 200V Current(ID): 5A RDS(on): RD(max)<650mΩ@10V VTH: VTH1V~3V Package: TO-252
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 200V Current(ID): 5A RDS(on): RD(max)<650mΩ@10V VTH: VTH1V~3V Package: TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5N20A -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5N20A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5N20A
N/P Channel: N-CH Voltage(VDS): 200V Current(ID): 5A RDS(on): RD(max)<650mΩ@10V VTH: VTH1V~3V Package: TO-252

N/P Channel: N-CH
Voltage(VDS): 200V
Current(ID): 5A
RDS(on): RD(max)<650mΩ@10V
VTH: VTH1V~3V
Package: TO-252

Buy Now Datasheet
Singapore, Singapore
10V 3V MOSFET Transistor
278-5N20A
10V 3V MOSFET Transistor 278-5N20A
N200V,RD(MAX)<650M@1 0V,VTH1V~3V, Product overview: 5N20A from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 3V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, 3V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-5N20A can be used for catalog matching and distributor lookup.

N200V,RD(MAX)<650M@10V,VTH1V~3V, Product overview: 5N20A from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 3V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, 3V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-5N20A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-5N20ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-5N20ATR-ND
Single FETs, MOSFETs 3141-5N20ATR-ND
N200V,RD(MAX)<650M@1 0V,VTH1V~3V,

N200V,RD(MAX)<650M@10V,VTH1V~3V,

Buy Now Datasheet
Single FETs, MOSFETs - 3141-5N20ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-5N20ACT-ND
Single FETs, MOSFETs 3141-5N20ACT-ND
N200V,RD(MAX)<650M@1 0V,VTH1V~3V,

N200V,RD(MAX)<650M@10V,VTH1V~3V,

Buy Now Datasheet
Single FETs, MOSFETs - 3141-5N20ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-5N20ADKR-ND
Single FETs, MOSFETs 3141-5N20ADKR-ND
N200V,RD(MAX)<650M@1 0V,VTH1V~3V,

N200V,RD(MAX)<650M@10V,VTH1V~3V,

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 278-5N20A 3141-5N20ATR-ND
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5N20A 10V 3V MOSFET Transistor Single FETs, MOSFETs
Package Type SOT3; TO-252 (DPAK) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data