Goford Semiconductor Co., Ltd. Single FETs, MOSFETs 45P40

Description
P-Channel 40V 45A (Tc) 80W (Tc) Surface Mount TO-252
Request a Quote Datasheet
Description
P-Channel 40V 45A (Tc) 80W (Tc) Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-45P40TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-45P40TR-ND
Single FETs, MOSFETs 3141-45P40TR-ND
P-Channel 40V 45A (Tc) 80W (Tc) Surface Mount TO-252

P-Channel 40V 45A (Tc) 80W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 3141-45P40CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-45P40CT-ND
Single FETs, MOSFETs 3141-45P40CT-ND
P-Channel 40V 45A (Tc) 80W (Tc) Surface Mount TO-252

P-Channel 40V 45A (Tc) 80W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 3141-45P40DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-45P40DKR-ND
Single FETs, MOSFETs 3141-45P40DKR-ND
P40V,RD(MAX)<14M@-10 V,VTH2V~3V T

P40V,RD(MAX)<14M@-10V,VTH2V~3V T

Buy Now Datasheet
Singapore, Singapore
-10V 3V MOSFET Transistor
278-45P40
-10V 3V MOSFET Transistor 278-45P40
P40V,RD(MAX)<14M@-10 V,VTH2V~3V T Product overview: 45P40 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -10V, 3V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -10V, 3V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-45P40 can be used for catalog matching and distributor lookup.

P40V,RD(MAX)<14M@-10V,VTH2V~3V T Product overview: 45P40 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -10V, 3V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -10V, 3V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-45P40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 45P40 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 45P40
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 45P40
N/P Channel: P-CH Voltage(VDS): -40V Current(ID): -45A RDS(on): RD(max)14mΩ@-10V VTH: VTH-2.0V~-4.0V Package: TO-252

N/P Channel: P-CH
Voltage(VDS): -40V
Current(ID): -45A
RDS(on): RD(max)14mΩ@-10V
VTH: VTH-2.0V~-4.0V
Package: TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 45P40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
45P40
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 45P40
P40V,RD(MAX)<14M@-10 V,VTH2V~3V T

P40V,RD(MAX)<14M@-10V,VTH2V~3V T

Supplier's Site
Single FETs, MOSFETs - 45P40 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
45P40
Single FETs, MOSFETs 45P40
P40V,RD(MAX)<14M@-10 V,VTH2V~3V T

P40V,RD(MAX)<14M@-10V,VTH2V~3V T

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-45P40TR-ND 278-45P40 45P40 45P40
Product Name Single FETs, MOSFETs -10V 3V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 45P40 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 80000 milliwatts 80000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products