Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - 4435 4435

Description
N/P Channel: P-CH Voltage(VDS): -30V Current(ID): -11A RDS(on): RD(max)<20mΩ@-10V VTH: VTH-1V~-2.5V Package: SOP-8
Request a Quote Datasheet
Description
N/P Channel: P-CH Voltage(VDS): -30V Current(ID): -11A RDS(on): RD(max)<20mΩ@-10V VTH: VTH-1V~-2.5V Package: SOP-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 4435 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 4435
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 4435
N/P Channel: P-CH Voltage(VDS): -30V Current(ID): -11A RDS(on): RD(max)<20mΩ@-10V VTH: VTH-1V~-2.5V Package: SOP-8

N/P Channel: P-CH
Voltage(VDS): -30V
Current(ID): -11A
RDS(on): RD(max)<20mΩ@-10V
VTH: VTH-1V~-2.5V
Package: SOP-8

Datasheet
Single FETs, MOSFETs - 3141-4435TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-4435TR-ND
Single FETs, MOSFETs 3141-4435TR-ND
P30V,RD(MAX)<20M@-10 V,RD(MAX)<33

P30V,RD(MAX)<20M@-10V,RD(MAX)<33

Buy Now Datasheet
Single FETs, MOSFETs - 3141-4435CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-4435CT-ND
Single FETs, MOSFETs 3141-4435CT-ND
P30V,RD(MAX)<20M@-10 V,RD(MAX)<33

P30V,RD(MAX)<20M@-10V,RD(MAX)<33

Buy Now Datasheet
Single FETs, MOSFETs - 3141-4435DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-4435DKR-ND
Single FETs, MOSFETs 3141-4435DKR-ND
P30V,RD(MAX)<20M@-10 V,RD(MAX)<33

P30V,RD(MAX)<20M@-10V,RD(MAX)<33

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 4435 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
4435
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 4435
P30V,RD(MAX)<20M@-10 V,RD(MAX)<33

P30V,RD(MAX)<20M@-10V,RD(MAX)<33

Supplier's Site
30V 10A 16mΩ@10V,10A 3.1W 1.6V@250uA 300pF@15V P Channel 1.6nF@15V 30nC@10V -55℃~+150℃@(Tj) SOP-8 MOSFETs ROHS - 16258-4435 - Utmel Electronic Limited
Hong Kong, China
30V 10A 16mΩ@10V,10A 3.1W 1.6V@250uA 300pF@15V P Channel 1.6nF@15V 30nC@10V -55℃~+150℃@(Tj) SOP-8 MOSFETs ROHS
16258-4435
30V 10A 16mΩ@10V,10A 3.1W 1.6V@250uA 300pF@15V P Channel 1.6nF@15V 30nC@10V -55℃~+150℃@(Tj) SOP-8 MOSFETs ROHS 16258-4435
30V 10A 16mΩ@10V,10A 3.1W 1.6V@250uA 300pF@15V P Channel 1.6nF@15V 30nC@10V -55℃~+150℃@(Tj) SOP-8 MOSFETs ROHS

30V 10A 16mΩ@10V,10A 3.1W 1.6V@250uA 300pF@15V P Channel 1.6nF@15V 30nC@10V -55℃~+150℃@(Tj) SOP-8 MOSFETs ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-4435TR-ND 4435 16258-4435
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 4435 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs 30V 10A 16mΩ@10V,10A 3.1W 1.6V@250uA 300pF@15V P Channel 1.6nF@15V 30nC@10V -55℃~+150℃@(Tj) SOP-8 MOSFETs ROHS
Package Type SOT3 "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data