Goford Semiconductor Co., Ltd. Single FETs, MOSFETs 3401

Description
P-Channel 30V 4.2A (Ta) 1.2W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 30V 4.2A (Ta) 1.2W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-3401TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-3401TR-ND
Single FETs, MOSFETs 3141-3401TR-ND
P-Channel 30V 4.2A (Ta) 1.2W (Ta) Surface Mount SOT-23-3

P-Channel 30V 4.2A (Ta) 1.2W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 3141-3401CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-3401CT-ND
Single FETs, MOSFETs 3141-3401CT-ND
P-Channel 30V 4.2A (Ta) 1.2W (Ta) Surface Mount SOT-23-3

P-Channel 30V 4.2A (Ta) 1.2W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 3141-3401DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-3401DKR-ND
Single FETs, MOSFETs 3141-3401DKR-ND
MOSFET P-CH 30V 4.2A SOT-23

MOSFET P-CH 30V 4.2A SOT-23

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3401 - 847152-3401 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3401
847152-3401
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3401 847152-3401
Manufacturer: Goford Semiconductor Win Source Part Number: 847152-3401 Features: 30 V Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.29.0095 Other Part Number: 3141-3401TR, 3141-3401CT

Manufacturer: Goford Semiconductor
Win Source Part Number: 847152-3401
Features: 30 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.29.0095
Other Part Number: 3141-3401TR, 3141-3401CT

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3401 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3401
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3401
N/P Channel: P-CH Voltage(VDS): -30V Current(ID): -4.2A RDS(on): RD(max)<55mΩ@-10V VTH: VTH-1.0V~-2.5V Package: SOT-23

N/P Channel: P-CH
Voltage(VDS): -30V
Current(ID): -4.2A
RDS(on): RD(max)<55mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 3401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
3401
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 3401
MOSFET P-CH 30V 4.2A SOT-23

MOSFET P-CH 30V 4.2A SOT-23

Supplier's Site
Single FETs, MOSFETs - 3401 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
3401
Single FETs, MOSFETs 3401
MOSFET P-CH 30V 4.2A SOT-23

MOSFET P-CH 30V 4.2A SOT-23

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-3401TR-ND 847152-3401 3401 3401
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3401 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data