Goford Semiconductor Co., Ltd. Single FETs, MOSFETs 3400L

Description
N30V,RD(MAX)<27M@10V ,RD(MAX)<33M
Request a Quote Datasheet
Description
N30V,RD(MAX)<27M@10V ,RD(MAX)<33M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-3400LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-3400LCT-ND
Single FETs, MOSFETs 3141-3400LCT-ND
N30V,RD(MAX)<27M@10V ,RD(MAX)<33M

N30V,RD(MAX)<27M@10V,RD(MAX)<33M

Buy Now Datasheet
Single FETs, MOSFETs - 3141-3400LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-3400LTR-ND
Single FETs, MOSFETs 3141-3400LTR-ND
N30V,RD(MAX)<27M@10V ,RD(MAX)<33M

N30V,RD(MAX)<27M@10V,RD(MAX)<33M

Buy Now Datasheet
Single FETs, MOSFETs - 3141-3400LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-3400LDKR-ND
Single FETs, MOSFETs 3141-3400LDKR-ND
N30V,RD(MAX)<27M@10V ,RD(MAX)<33M

N30V,RD(MAX)<27M@10V,RD(MAX)<33M

Buy Now Datasheet
Singapore, Singapore
10V MOSFET Transistor
278-3400L
10V MOSFET Transistor 278-3400L
N30V,RD(MAX)<27M@10V ,RD(MAX)<33M>

N30V,RD(MAX)<27M@10V,RD(MAX)<33M>

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3400L -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3400L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3400L
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 5.6A RDS(on): RD(max)<27mΩ@4.5V VTH: VTH0.5V~1.3V Package: SOT-23-3L

N/P Channel: N-CH
Voltage(VDS): 30V
Current(ID): 5.6A
RDS(on): RD(max)<27mΩ@4.5V
VTH: VTH0.5V~1.3V
Package: SOT-23-3L

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-3400LCT-ND 278-3400L
Product Name Single FETs, MOSFETs 10V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3400L
Polarity N-Channel
Unlock Full Specs
to access all available technical data