Goertek
Microphones
SD18OB371-077
Description
Microphone ()
Request a Quote
Email Supplier
Datasheet
Description
Microphone ()
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
4719-SD18OB371-077CT-ND |
|
Product Name
|
Microphones |
|
Directivity
|
Omnidirectional
|
Unlock Full Specs
to access all available technical data
Similar Products
Thickness / Height
0.0984 inch (2.5 mm)
Sensitivity
12.59 mV/Pa (86798 mV/psi)
SN Ratio
68 dB
View Details
Sensitivity
17.78 mV/Pa (122606 mV/psi)
Impedance
2200 ohms
View Details
Directivity
Supercardioid
Frequency Response
40 to 16000 Hz
Sensitivity
2.82 mV/Pa (19432 mV/psi)
View Details