GN Solids control Co., Ltd. Mud Tank

Description
Type FG and ZG Mud Tank designed and manufactured by our company is devided into Square tank and Cone-shaped tank according to the shape of tank bottom. The body of the tank is made of welding the steel plate and section, using the flat cone-shape structure or the corrugated structure. The mud tank surface and the passage are made of the slipping resistant steel plate and linearity netted steel plate which is produced by the professional factory. The mud tanks are made of the side steel pipe. All of the structure can be folded without barrier and pegged reliably. The surface of the tank is equipped with water pipeline for cleaning the surface and equipment on the mud tank. Soaked zinc processing is used for the netted steel plate. The ladder is made of the channel steel. The foot board is made of the linearity netted steel plate. GN Solids Control manufactures: Mud Storage Tank Mud Mixing Tank Drilling Mud Trip Tank Drilling Mud Recycling Tank
Description
Type FG and ZG Mud Tank designed and manufactured by our company is devided into Square tank and Cone-shaped tank according to the shape of tank bottom. The body of the tank is made of welding the steel plate and section, using the flat cone-shape structure or the corrugated structure. The mud tank surface and the passage are made of the slipping resistant steel plate and linearity netted steel plate which is produced by the professional factory. The mud tanks are made of the side steel pipe. All of the structure can be folded without barrier and pegged reliably. The surface of the tank is equipped with water pipeline for cleaning the surface and equipment on the mud tank. Soaked zinc processing is used for the netted steel plate. The ladder is made of the channel steel. The foot board is made of the linearity netted steel plate. GN Solids Control manufactures: Mud Storage Tank Mud Mixing Tank Drilling Mud Trip Tank Drilling Mud Recycling Tank

Suppliers

Company
Product
Description
Supplier Links
Mud Tank -  - GN Solids control Co., Ltd.
Langfang, China
Mud Tank
Mud Tank
Type FG and ZG Mud Tank designed and manufactured by our company is devided into Square tank and Cone-shaped tank according to the shape of tank bottom. The body of the tank is made of welding the steel plate and section, using the flat cone-shape structure or the corrugated structure. The mud tank surface and the passage are made of the slipping resistant steel plate and linearity netted steel plate which is produced by the professional factory. The mud tanks are made of the side steel pipe. All of the structure can be folded without barrier and pegged reliably. The surface of the tank is equipped with water pipeline for cleaning the surface and equipment on the mud tank. Soaked zinc processing is used for the netted steel plate. The ladder is made of the channel steel. The foot board is made of the linearity netted steel plate. GN Solids Control manufactures: Mud Storage Tank Mud Mixing Tank Drilling Mud Trip Tank Drilling Mud Recycling Tank

Type FG and ZG Mud Tank designed and manufactured by our company is devided into Square tank and Cone-shaped tank according to the shape of tank bottom. The body of the tank is made of welding the steel plate and section, using the flat cone-shape structure or the corrugated structure. The mud tank surface and the passage are made of the slipping resistant steel plate and linearity netted steel plate which is produced by the professional factory. The mud tanks are made of the side steel pipe. All of the structure can be folded without barrier and pegged reliably. The surface of the tank is equipped with water pipeline for cleaning the surface and equipment on the mud tank. Soaked zinc processing is used for the netted steel plate. The ladder is made of the channel steel. The foot board is made of the linearity netted steel plate.

GN Solids Control manufactures:

  • Mud Storage Tank
  • Mud Mixing Tank
  • Drilling Mud Trip Tank
  • Drilling Mud Recycling Tank
Supplier's Site

Technical Specifications

  GN Solids control Co., Ltd.
Product Category Storage Tanks and Process Tanks
Product Name Mud Tank
Type General Purpose/ Bulk Storage Tank; Process Tank
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details