FND 470 -- SPRAG-TYPE FREEWHEEL CLUTCH
GMN Bearing, USA Ltd.
Sprag-Type Freewheel Clutch
FND 470
Suppliers
Sprag-Type Freewheel Clutch
FND 470
Technical Specifications
|
Product Category
|
Mechanical Clutches |
|
Product Number
|
FND 470 |
|
Product Name
|
Sprag-Type Freewheel Clutch |
|
Application
|
Industrial
|
|
Torque
|
429.0 Ft-lbs (582 N-m)
|
|
Rotary Speed
|
1700 rpm
|
|
Special
|
Freewheeling
|
|
Engagement
|
Sprag
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial; Motor; Pump
Rotary Speed
2400 to 3100 rpm
Engagement
Plate / Disc
View Details
Application
Industrial
Torque
5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed
600 to 1800 rpm
View Details