FKN 6206 -- SPRAG-TYPE FREEWHEEL CLUTCH
GMN Bearing, USA Ltd.
Sprag-Type Freewheel Clutch
FKN 6206
Suppliers
Sprag-Type Freewheel Clutch
FKN 6206
Technical Specifications
|
Product Category
|
Mechanical Clutches |
|
Product Number
|
FKN 6206 |
|
Product Name
|
Sprag-Type Freewheel Clutch |
|
Application
|
Industrial
|
|
Torque
|
96.0 Ft-lbs (130 N-m)
|
|
Rotary Speed
|
2400 rpm
|
|
Special
|
Freewheeling
|
|
Engagement
|
Sprag
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial; Motor; Pump
Power
268 to 509 HP
Rotary Speed
3000 to 3200 rpm
View Details
Application
Industrial
Engagement
Toothed
Shaft
In-line
View Details