GMC-I-PROSyS Ltd. Test Probe, Clamp, Current, 0 To 30A; Meter Side Connector Gmc-I Prosys CP35

Description
TEST PROBE, CLAMP, CURRENT, 0 TO 30A; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:30A; Current Range Min:1mA; For Use With:Oscilloscopes; Product Range:-; Accuracy %:1%; Test Probe RoHS Compliant: Yes
Datasheet
Description
TEST PROBE, CLAMP, CURRENT, 0 TO 30A; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:30A; Current Range Min:1mA; For Use With:Oscilloscopes; Product Range:-; Accuracy %:1%; Test Probe RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe, Clamp, Current, 0 To 30A; Meter Side Connector Gmc-I Prosys - 83X7107 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe, Clamp, Current, 0 To 30A; Meter Side Connector Gmc-I Prosys
83X7107
Test Probe, Clamp, Current, 0 To 30A; Meter Side Connector Gmc-I Prosys 83X7107
TEST PROBE, CLAMP, CURRENT, 0 TO 30A; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:30A; Current Range Min:1mA; For Use With:Oscilloscopes; Product Range:-; Accuracy %:1%; Test Probe RoHS Compliant: Yes

TEST PROBE, CLAMP, CURRENT, 0 TO 30A; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:30A; Current Range Min:1mA; For Use With:Oscilloscopes; Product Range:-; Accuracy %:1%; Test Probe RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 83X7107
Product Name Test Probe, Clamp, Current, 0 To 30A; Meter Side Connector Gmc-I Prosys
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
0.025″ Sq. Socket to Alligator Clip, 22 AWG PVC Test Lead - 9172 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details