GMC-I-PROSyS Ltd. Test Probe, Clamp, Current, 0 To 1Ka; Meter Side Connector Gmc-I Prosys CP1005

Description
TEST PROBE, CLAMP, CURRENT, 0 TO 1KA; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:100mA; For Use With:Oscilloscopes; Product Range:-; Accuracy %:1%; Test Probe RoHS Compliant: Yes
Datasheet
Description
TEST PROBE, CLAMP, CURRENT, 0 TO 1KA; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:100mA; For Use With:Oscilloscopes; Product Range:-; Accuracy %:1%; Test Probe RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe, Clamp, Current, 0 To 1Ka; Meter Side Connector Gmc-I Prosys - 83X7103 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe, Clamp, Current, 0 To 1Ka; Meter Side Connector Gmc-I Prosys
83X7103
Test Probe, Clamp, Current, 0 To 1Ka; Meter Side Connector Gmc-I Prosys 83X7103
TEST PROBE, CLAMP, CURRENT, 0 TO 1KA; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:100mA; For Use With:Oscilloscopes; Product Range:-; Accuracy %:1%; Test Probe RoHS Compliant: Yes

TEST PROBE, CLAMP, CURRENT, 0 TO 1KA; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:1kA; Current Range Min:100mA; For Use With:Oscilloscopes; Product Range:-; Accuracy %:1%; Test Probe RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 83X7103
Product Name Test Probe, Clamp, Current, 0 To 1Ka; Meter Side Connector Gmc-I Prosys
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XM Micro-Hook to Meter Banana Plug, 22 AWG PVC Test Lead - 205XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details