Glove Company (The) TGC Chloronite® Chemical Glove - Extra Large - Bag of 24 - 440614 440614

Description
The Glove Company XL Chloronite® Chemical Gloves come in a 12"" length and are packaged with 24 ambidextrous gloves per bag with 10 bags per case. It features a hi-vis red color and meets EN 374-ABCDEGHIJKL, EN 388:1101 and EN 420 standards. The Chloronite® glove is the perfect choice for a broad range of hazardous chemicals, burning alkali, corrosive acids, fuels, and damaging solvents. See the General Chemical Resistance Guide above for a detailed list of chemical resistance testing results. The TGC Chloronite® Chemical Glove is so tough it can replace a number of different chemical resistant gloves. It's designed and manufactured to withstand harsh chemical environments while the lightweight, co-polymer technology with proven twin material matrix construction provides outstanding dexterity. Additionally, their lightweight, thin design makes them ambidextrous. Two of the best materials for chemical protection are utilized to form Chloronite® Gloves. They are manufactured using polychlorophrene (20%) for the outer surface and an accelerator free nitrile butadiene rubber NBR (75%) for the inner surface. Not only do they feature excellent chemical resistance, but are comfortable during extended use. And, they are also fully reusable. Perfect for aerospace, mining, chemical handling and processing, maintenance, emergency services, and refining applications and industries.
Description
The Glove Company XL Chloronite® Chemical Gloves come in a 12"" length and are packaged with 24 ambidextrous gloves per bag with 10 bags per case. It features a hi-vis red color and meets EN 374-ABCDEGHIJKL, EN 388:1101 and EN 420 standards. The Chloronite® glove is the perfect choice for a broad range of hazardous chemicals, burning alkali, corrosive acids, fuels, and damaging solvents. See the General Chemical Resistance Guide above for a detailed list of chemical resistance testing results. The TGC Chloronite® Chemical Glove is so tough it can replace a number of different chemical resistant gloves. It's designed and manufactured to withstand harsh chemical environments while the lightweight, co-polymer technology with proven twin material matrix construction provides outstanding dexterity. Additionally, their lightweight, thin design makes them ambidextrous. Two of the best materials for chemical protection are utilized to form Chloronite® Gloves. They are manufactured using polychlorophrene (20%) for the outer surface and an accelerator free nitrile butadiene rubber NBR (75%) for the inner surface. Not only do they feature excellent chemical resistance, but are comfortable during extended use. And, they are also fully reusable. Perfect for aerospace, mining, chemical handling and processing, maintenance, emergency services, and refining applications and industries.

Suppliers

Company
Product
Description
Supplier Links
TGC Chloronite® Chemical Glove - Extra Large - Bag of 24 - 440614 - 348098-00143 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
TGC Chloronite® Chemical Glove - Extra Large - Bag of 24 - 440614
348098-00143
TGC Chloronite® Chemical Glove - Extra Large - Bag of 24 - 440614 348098-00143
The Glove Company XL Chloronite® Chemical Gloves come in a 12"" length and are packaged with 24 ambidextrous gloves per bag with 10 bags per case. It features a hi-vis red color and meets EN 374-ABCDEGHIJKL, EN 388:1101 and EN 420 standards. The Chloronite® glove is the perfect choice for a broad range of hazardous chemicals, burning alkali, corrosive acids, fuels, and damaging solvents. See the General Chemical Resistance Guide above for a detailed list of chemical resistance testing results. The TGC Chloronite® Chemical Glove is so tough it can replace a number of different chemical resistant gloves. It's designed and manufactured to withstand harsh chemical environments while the lightweight, co-polymer technology with proven twin material matrix construction provides outstanding dexterity. Additionally, their lightweight, thin design makes them ambidextrous. Two of the best materials for chemical protection are utilized to form Chloronite® Gloves. They are manufactured using polychlorophrene (20%) for the outer surface and an accelerator free nitrile butadiene rubber NBR (75%) for the inner surface. Not only do they feature excellent chemical resistance, but are comfortable during extended use. And, they are also fully reusable. Perfect for aerospace, mining, chemical handling and processing, maintenance, emergency services, and refining applications and industries.

The Glove Company XL Chloronite® Chemical Gloves come in a 12"" length and are packaged with 24 ambidextrous gloves per bag with 10 bags per case. It features a hi-vis red color and meets EN 374-ABCDEGHIJKL, EN 388:1101 and EN 420 standards. The Chloronite® glove is the perfect choice for a broad range of hazardous chemicals, burning alkali, corrosive acids, fuels, and damaging solvents. See the General Chemical Resistance Guide above for a detailed list of chemical resistance testing results. The TGC Chloronite® Chemical Glove is so tough it can replace a number of different chemical resistant gloves. It's designed and manufactured to withstand harsh chemical environments while the lightweight, co-polymer technology with proven twin material matrix construction provides outstanding dexterity. Additionally, their lightweight, thin design makes them ambidextrous. Two of the best materials for chemical protection are utilized to form Chloronite® Gloves. They are manufactured using polychlorophrene (20%) for the outer surface and an accelerator free nitrile butadiene rubber NBR (75%) for the inner surface. Not only do they feature excellent chemical resistance, but are comfortable during extended use. And, they are also fully reusable. Perfect for aerospace, mining, chemical handling and processing, maintenance, emergency services, and refining applications and industries.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 348098-00143
Product Name TGC Chloronite® Chemical Glove - Extra Large - Bag of 24 - 440614
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Work Gloves - 145575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Nylon; Nylon
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Disposable Latex Medical Examination Gloves -  - Nortech Laboratories, Inc.
Specs
Clothing Type Gloves
Application Medical Exam
Material Latex/Rubber
View Details