Glove Company (The) TGC Chloronite® Chemical Gloves - Large - Bag of 24 - 440613 440613

Description
The Chloronite® Chemical Glove from The Glove Company (TGC) features a lightweight, ambidextrous, advanced co-polymer technology design that provides a high level of dexterity. The Chloronite® glove supplies superior chemical resistance across a broad range of chemicals (within a single glove) compared to many heavily constructed chemical resistant gloves. Even though the Chloronite® glove is lightweight, it is fully reusable. The main composition for the TGC glove comes from nitrile butadiene rubber NBR (75%) along with polychlorophrene (20%) and are double chlorinated. The NBR is an accelerator free form of nitrile. Having accelerator free nitrile on the inside of the glove allows the wearer an opportunity to use them for extended periods of time with minimal discomfort. Whether your industry or job is in aerospace, mining, maintenance, pharmaceuticals or just chemical handling, the Chloronite® glove could be your one do all glove. All of this, at an attractive price point. This large 12"" Chloronite® Chemical Glove is packaged with 24 ambidextrous gloves per bag and 10 bags per case. Meets EN 374-ABCDEGHIJKL, EN 388:1101, EN 420 standards.
Description
The Chloronite® Chemical Glove from The Glove Company (TGC) features a lightweight, ambidextrous, advanced co-polymer technology design that provides a high level of dexterity. The Chloronite® glove supplies superior chemical resistance across a broad range of chemicals (within a single glove) compared to many heavily constructed chemical resistant gloves. Even though the Chloronite® glove is lightweight, it is fully reusable. The main composition for the TGC glove comes from nitrile butadiene rubber NBR (75%) along with polychlorophrene (20%) and are double chlorinated. The NBR is an accelerator free form of nitrile. Having accelerator free nitrile on the inside of the glove allows the wearer an opportunity to use them for extended periods of time with minimal discomfort. Whether your industry or job is in aerospace, mining, maintenance, pharmaceuticals or just chemical handling, the Chloronite® glove could be your one do all glove. All of this, at an attractive price point. This large 12"" Chloronite® Chemical Glove is packaged with 24 ambidextrous gloves per bag and 10 bags per case. Meets EN 374-ABCDEGHIJKL, EN 388:1101, EN 420 standards.

Suppliers

Company
Product
Description
Supplier Links
TGC Chloronite® Chemical Gloves - Large - Bag of 24 - 440613 - 348098-00142 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
TGC Chloronite® Chemical Gloves - Large - Bag of 24 - 440613
348098-00142
TGC Chloronite® Chemical Gloves - Large - Bag of 24 - 440613 348098-00142
The Chloronite® Chemical Glove from The Glove Company (TGC) features a lightweight, ambidextrous, advanced co-polymer technology design that provides a high level of dexterity. The Chloronite® glove supplies superior chemical resistance across a broad range of chemicals (within a single glove) compared to many heavily constructed chemical resistant gloves. Even though the Chloronite® glove is lightweight, it is fully reusable. The main composition for the TGC glove comes from nitrile butadiene rubber NBR (75%) along with polychlorophrene (20%) and are double chlorinated. The NBR is an accelerator free form of nitrile. Having accelerator free nitrile on the inside of the glove allows the wearer an opportunity to use them for extended periods of time with minimal discomfort. Whether your industry or job is in aerospace, mining, maintenance, pharmaceuticals or just chemical handling, the Chloronite® glove could be your one do all glove. All of this, at an attractive price point. This large 12"" Chloronite® Chemical Glove is packaged with 24 ambidextrous gloves per bag and 10 bags per case. Meets EN 374-ABCDEGHIJKL, EN 388:1101, EN 420 standards.

The Chloronite® Chemical Glove from The Glove Company (TGC) features a lightweight, ambidextrous, advanced co-polymer technology design that provides a high level of dexterity. The Chloronite® glove supplies superior chemical resistance across a broad range of chemicals (within a single glove) compared to many heavily constructed chemical resistant gloves. Even though the Chloronite® glove is lightweight, it is fully reusable. The main composition for the TGC glove comes from nitrile butadiene rubber NBR (75%) along with polychlorophrene (20%) and are double chlorinated. The NBR is an accelerator free form of nitrile. Having accelerator free nitrile on the inside of the glove allows the wearer an opportunity to use them for extended periods of time with minimal discomfort. Whether your industry or job is in aerospace, mining, maintenance, pharmaceuticals or just chemical handling, the Chloronite® glove could be your one do all glove. All of this, at an attractive price point. This large 12"" Chloronite® Chemical Glove is packaged with 24 ambidextrous gloves per bag and 10 bags per case. Meets EN 374-ABCDEGHIJKL, EN 388:1101, EN 420 standards.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 348098-00142
Product Name TGC Chloronite® Chemical Gloves - Large - Bag of 24 - 440613
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 145402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Polyamide
View Details
Safety Products -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Clothing Type Safety Shoes; Gloves
View Details