Glove Company (The) TGC Chloronite® Chemical Gloves - Medium - Bag of 24 - 440612 440612

Description
One glove that meets all your chemical resistance needs? Use the General Chemical Resistance Guide above and see what the TGC Chloronite® Chemical Glove can do for you. The Glove Company has married two of the best chemical resistant compounds to bring you the Chloronite® glove. Both nitrile butadiene rubber NBR (75%) and polychlorophrene (20%) are integrated into the Chloronite® glove. The double chlorinated glove is designed with an advanced co-polymer technology and proven twin material matrix which provides an unmatched lightweight glove with superior dexterity, as well as ambidextrous use. Industries such as mining, aerospace, refining, pharmaceuticals, printing and others, can recognize significant cost reductions as well as simplified inventory by switching to the Chloronite® glove. Say goodbye to that broad list of heavy, bulky, chemical resistant gloves. Wearers will appreciate the comfortable nitrile inner surface during prolonged use. Best of all, the Chloronite® glove can also be used repeatedly. The medium 12"" Chloronite® chemical resistant glove is packaged 24 ambidextrous gloves per bag with 10 bags per case. Manufactured in hi-vis red color and meets EN 374-ABCDEGHIJKL, EN 388:1101 and EN 420 standards.
Description
One glove that meets all your chemical resistance needs? Use the General Chemical Resistance Guide above and see what the TGC Chloronite® Chemical Glove can do for you. The Glove Company has married two of the best chemical resistant compounds to bring you the Chloronite® glove. Both nitrile butadiene rubber NBR (75%) and polychlorophrene (20%) are integrated into the Chloronite® glove. The double chlorinated glove is designed with an advanced co-polymer technology and proven twin material matrix which provides an unmatched lightweight glove with superior dexterity, as well as ambidextrous use. Industries such as mining, aerospace, refining, pharmaceuticals, printing and others, can recognize significant cost reductions as well as simplified inventory by switching to the Chloronite® glove. Say goodbye to that broad list of heavy, bulky, chemical resistant gloves. Wearers will appreciate the comfortable nitrile inner surface during prolonged use. Best of all, the Chloronite® glove can also be used repeatedly. The medium 12"" Chloronite® chemical resistant glove is packaged 24 ambidextrous gloves per bag with 10 bags per case. Manufactured in hi-vis red color and meets EN 374-ABCDEGHIJKL, EN 388:1101 and EN 420 standards.

Suppliers

Company
Product
Description
Supplier Links
TGC Chloronite® Chemical Gloves - Medium - Bag of 24 - 440612 - 348098-00141 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
TGC Chloronite® Chemical Gloves - Medium - Bag of 24 - 440612
348098-00141
TGC Chloronite® Chemical Gloves - Medium - Bag of 24 - 440612 348098-00141
One glove that meets all your chemical resistance needs? Use the General Chemical Resistance Guide above and see what the TGC Chloronite® Chemical Glove can do for you. The Glove Company has married two of the best chemical resistant compounds to bring you the Chloronite® glove. Both nitrile butadiene rubber NBR (75%) and polychlorophrene (20%) are integrated into the Chloronite® glove. The double chlorinated glove is designed with an advanced co-polymer technology and proven twin material matrix which provides an unmatched lightweight glove with superior dexterity, as well as ambidextrous use. Industries such as mining, aerospace, refining, pharmaceuticals, printing and others, can recognize significant cost reductions as well as simplified inventory by switching to the Chloronite® glove. Say goodbye to that broad list of heavy, bulky, chemical resistant gloves. Wearers will appreciate the comfortable nitrile inner surface during prolonged use. Best of all, the Chloronite® glove can also be used repeatedly. The medium 12"" Chloronite® chemical resistant glove is packaged 24 ambidextrous gloves per bag with 10 bags per case. Manufactured in hi-vis red color and meets EN 374-ABCDEGHIJKL, EN 388:1101 and EN 420 standards.

One glove that meets all your chemical resistance needs? Use the General Chemical Resistance Guide above and see what the TGC Chloronite® Chemical Glove can do for you. The Glove Company has married two of the best chemical resistant compounds to bring you the Chloronite® glove. Both nitrile butadiene rubber NBR (75%) and polychlorophrene (20%) are integrated into the Chloronite® glove. The double chlorinated glove is designed with an advanced co-polymer technology and proven twin material matrix which provides an unmatched lightweight glove with superior dexterity, as well as ambidextrous use. Industries such as mining, aerospace, refining, pharmaceuticals, printing and others, can recognize significant cost reductions as well as simplified inventory by switching to the Chloronite® glove. Say goodbye to that broad list of heavy, bulky, chemical resistant gloves. Wearers will appreciate the comfortable nitrile inner surface during prolonged use. Best of all, the Chloronite® glove can also be used repeatedly. The medium 12"" Chloronite® chemical resistant glove is packaged 24 ambidextrous gloves per bag with 10 bags per case. Manufactured in hi-vis red color and meets EN 374-ABCDEGHIJKL, EN 388:1101 and EN 420 standards.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 348098-00141
Product Name TGC Chloronite® Chemical Gloves - Medium - Bag of 24 - 440612
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Gloves - 0358-13L - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Clothing Type Gloves
Application Abrasion Resistant
Material Lycra (Panel)
View Details