Glove Company (The) TGC Chloronite® Chemical Glove - Extra Large - Pair - 440604 440604

Description
Ideal for hazardous chemicals, burning alkali, corrosive acids, fuels and damaging solvents; the TGC Chloronite® Chemical Glove could be the one glove the replaces all the rest. Designed and manufactured to withstand harsh chemical environments but with a lightweight construction for use in lab, paint booth, aircraft maintenance or in any job where dexterity is needed. Unlike many heavy, bulky, chemical resistant gloves, the Chloronite® glove from The Glove Company is designed for ambidextrous use. It features a co-polymer technology with a proven twin material matrix resulting in a red outer surface of polychlorophrene and a white inner surface of accelerator free nitrile. The combination of these two compounds provides superior chemical resistance. The Chloronite® glove offers comfortable, extended use and can be used over and over. So, whether you're handling or processing chemicals, cleaning or degreasing with strong formulations, working with oils or petrol, the 12"" Chloronite® Chemical Glove gives you the chemical flexibility and manual dexterity you’re looking for. The Glove Company Chloronite® Chemical Gloves XL are packaged 2 ambidextrous gloves per bag and meets EN 374-ABCDEGHIJKL, EN 388:1101, EN 420 standards
Description
Ideal for hazardous chemicals, burning alkali, corrosive acids, fuels and damaging solvents; the TGC Chloronite® Chemical Glove could be the one glove the replaces all the rest. Designed and manufactured to withstand harsh chemical environments but with a lightweight construction for use in lab, paint booth, aircraft maintenance or in any job where dexterity is needed. Unlike many heavy, bulky, chemical resistant gloves, the Chloronite® glove from The Glove Company is designed for ambidextrous use. It features a co-polymer technology with a proven twin material matrix resulting in a red outer surface of polychlorophrene and a white inner surface of accelerator free nitrile. The combination of these two compounds provides superior chemical resistance. The Chloronite® glove offers comfortable, extended use and can be used over and over. So, whether you're handling or processing chemicals, cleaning or degreasing with strong formulations, working with oils or petrol, the 12"" Chloronite® Chemical Glove gives you the chemical flexibility and manual dexterity you’re looking for. The Glove Company Chloronite® Chemical Gloves XL are packaged 2 ambidextrous gloves per bag and meets EN 374-ABCDEGHIJKL, EN 388:1101, EN 420 standards

Suppliers

Company
Product
Description
Supplier Links
TGC Chloronite® Chemical Glove - Extra Large - Pair - 440604 - 348098-00137 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
TGC Chloronite® Chemical Glove - Extra Large - Pair - 440604
348098-00137
TGC Chloronite® Chemical Glove - Extra Large - Pair - 440604 348098-00137
Ideal for hazardous chemicals, burning alkali, corrosive acids, fuels and damaging solvents; the TGC Chloronite® Chemical Glove could be the one glove the replaces all the rest. Designed and manufactured to withstand harsh chemical environments but with a lightweight construction for use in lab, paint booth, aircraft maintenance or in any job where dexterity is needed. Unlike many heavy, bulky, chemical resistant gloves, the Chloronite® glove from The Glove Company is designed for ambidextrous use. It features a co-polymer technology with a proven twin material matrix resulting in a red outer surface of polychlorophrene and a white inner surface of accelerator free nitrile. The combination of these two compounds provides superior chemical resistance. The Chloronite® glove offers comfortable, extended use and can be used over and over. So, whether you're handling or processing chemicals, cleaning or degreasing with strong formulations, working with oils or petrol, the 12"" Chloronite® Chemical Glove gives you the chemical flexibility and manual dexterity you’re looking for. The Glove Company Chloronite® Chemical Gloves XL are packaged 2 ambidextrous gloves per bag and meets EN 374-ABCDEGHIJKL, EN 388:1101, EN 420 standards

Ideal for hazardous chemicals, burning alkali, corrosive acids, fuels and damaging solvents; the TGC Chloronite® Chemical Glove could be the one glove the replaces all the rest. Designed and manufactured to withstand harsh chemical environments but with a lightweight construction for use in lab, paint booth, aircraft maintenance or in any job where dexterity is needed. Unlike many heavy, bulky, chemical resistant gloves, the Chloronite® glove from The Glove Company is designed for ambidextrous use. It features a co-polymer technology with a proven twin material matrix resulting in a red outer surface of polychlorophrene and a white inner surface of accelerator free nitrile. The combination of these two compounds provides superior chemical resistance. The Chloronite® glove offers comfortable, extended use and can be used over and over. So, whether you're handling or processing chemicals, cleaning or degreasing with strong formulations, working with oils or petrol, the 12"" Chloronite® Chemical Glove gives you the chemical flexibility and manual dexterity you’re looking for. The Glove Company Chloronite® Chemical Gloves XL are packaged 2 ambidextrous gloves per bag and meets EN 374-ABCDEGHIJKL, EN 388:1101, EN 420 standards

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 348098-00137
Product Name TGC Chloronite® Chemical Glove - Extra Large - Pair - 440604
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Personal Mutilation Protection Kit -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Clothing Type Watch Protector, Belt Buckle Protector
Industry Labratory
View Details