Glove Company (The) TGC Chloronite® Chemical Gloves - Large - Pair - 440603 440603

Description
The large, hi-vis red version of The Glove Company's Chloronite® Chemical glove is packaged with 2 ambidextrous gloves. The glove features a lightweight, advanced co-polymer technology and a twin matrix material design that forms a high degree of dexterity while meeting EN 374-ABCDEGHIJKL, EN 388:1101, EN 420 standards. The Chloronite® glove supplies superior chemical resistance across a range of chemicals compared to many heavily constructed chemical resistant gloves which often have a limited set of chemical resistances. The Chloronite® glove is fully reusable, even with its lightweight design. TGC Chloronite® gloves are manufactured from nitrile butadiene rubber NBR (75%) along with polychlorophrene (20%). The inside liner of the glove is an accelerator free form of nitrile that offers comfortable, extended periods of wear. Numerous applications and industries can take advantage of Chloronite® gloves. These include aerospace, mining, printing, chemical handling and processing, laboratories, maintenance, emergency service, disaster recovery, petrol chemical and more.
Description
The large, hi-vis red version of The Glove Company's Chloronite® Chemical glove is packaged with 2 ambidextrous gloves. The glove features a lightweight, advanced co-polymer technology and a twin matrix material design that forms a high degree of dexterity while meeting EN 374-ABCDEGHIJKL, EN 388:1101, EN 420 standards. The Chloronite® glove supplies superior chemical resistance across a range of chemicals compared to many heavily constructed chemical resistant gloves which often have a limited set of chemical resistances. The Chloronite® glove is fully reusable, even with its lightweight design. TGC Chloronite® gloves are manufactured from nitrile butadiene rubber NBR (75%) along with polychlorophrene (20%). The inside liner of the glove is an accelerator free form of nitrile that offers comfortable, extended periods of wear. Numerous applications and industries can take advantage of Chloronite® gloves. These include aerospace, mining, printing, chemical handling and processing, laboratories, maintenance, emergency service, disaster recovery, petrol chemical and more.

Suppliers

Company
Product
Description
Supplier Links
TGC Chloronite® Chemical Gloves - Large - Pair - 440603 - 348098-00136 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
TGC Chloronite® Chemical Gloves - Large - Pair - 440603
348098-00136
TGC Chloronite® Chemical Gloves - Large - Pair - 440603 348098-00136
The large, hi-vis red version of The Glove Company's Chloronite® Chemical glove is packaged with 2 ambidextrous gloves. The glove features a lightweight, advanced co-polymer technology and a twin matrix material design that forms a high degree of dexterity while meeting EN 374-ABCDEGHIJKL, EN 388:1101, EN 420 standards. The Chloronite® glove supplies superior chemical resistance across a range of chemicals compared to many heavily constructed chemical resistant gloves which often have a limited set of chemical resistances. The Chloronite® glove is fully reusable, even with its lightweight design. TGC Chloronite® gloves are manufactured from nitrile butadiene rubber NBR (75%) along with polychlorophrene (20%). The inside liner of the glove is an accelerator free form of nitrile that offers comfortable, extended periods of wear. Numerous applications and industries can take advantage of Chloronite® gloves. These include aerospace, mining, printing, chemical handling and processing, laboratories, maintenance, emergency service, disaster recovery, petrol chemical and more.

The large, hi-vis red version of The Glove Company's Chloronite® Chemical glove is packaged with 2 ambidextrous gloves. The glove features a lightweight, advanced co-polymer technology and a twin matrix material design that forms a high degree of dexterity while meeting EN 374-ABCDEGHIJKL, EN 388:1101, EN 420 standards. The Chloronite® glove supplies superior chemical resistance across a range of chemicals compared to many heavily constructed chemical resistant gloves which often have a limited set of chemical resistances. The Chloronite® glove is fully reusable, even with its lightweight design. TGC Chloronite® gloves are manufactured from nitrile butadiene rubber NBR (75%) along with polychlorophrene (20%). The inside liner of the glove is an accelerator free form of nitrile that offers comfortable, extended periods of wear. Numerous applications and industries can take advantage of Chloronite® gloves. These include aerospace, mining, printing, chemical handling and processing, laboratories, maintenance, emergency service, disaster recovery, petrol chemical and more.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 348098-00136
Product Name TGC Chloronite® Chemical Gloves - Large - Pair - 440603
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 144941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Nitrile Foam
View Details