Glove Company (The) TGC Chloronite® Chemical Gloves - Medium - Pair - 440602 440602

Description
Do you think one glove can’t do it all when it comes to your chemical resistance glove needs? Well, the TGC medium Chloronite® Chemical Glove may change your mind. Manufactured from two of the best materials for chemical protection, the Chloronite® glove combines both nitrile butadiene rubber NBR (75%) and polychlorophrene (20%) into one glove. Whether you're handling hazardous chemicals, corrosive acids, oils, fuels or solvents, this double chlorinated glove not only replaces a number of other gloves, but the lightweight, advanced co-polymer technology with proven twin material matrix provides unmatched dexterity as well as ambidextrous use. It’s light enough to use in laboratories, paint booths, maintenance applications and emergency services. The nitrile inner surface provides long-lasting comfort during prolonged use. The 12"" Chloronite® glove can also be used and reused. The textured fingers add additional functionality when in use. Comes packaged 2 hi-vis ambidextrous gloves per bag. Meets EN 374-ABCDEGHIJKL, EN 388:1101 and EN 420 standards.
Description
Do you think one glove can’t do it all when it comes to your chemical resistance glove needs? Well, the TGC medium Chloronite® Chemical Glove may change your mind. Manufactured from two of the best materials for chemical protection, the Chloronite® glove combines both nitrile butadiene rubber NBR (75%) and polychlorophrene (20%) into one glove. Whether you're handling hazardous chemicals, corrosive acids, oils, fuels or solvents, this double chlorinated glove not only replaces a number of other gloves, but the lightweight, advanced co-polymer technology with proven twin material matrix provides unmatched dexterity as well as ambidextrous use. It’s light enough to use in laboratories, paint booths, maintenance applications and emergency services. The nitrile inner surface provides long-lasting comfort during prolonged use. The 12"" Chloronite® glove can also be used and reused. The textured fingers add additional functionality when in use. Comes packaged 2 hi-vis ambidextrous gloves per bag. Meets EN 374-ABCDEGHIJKL, EN 388:1101 and EN 420 standards.

Suppliers

Company
Product
Description
Supplier Links
TGC Chloronite® Chemical Gloves - Medium - Pair - 440602 - 348098-00135 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
TGC Chloronite® Chemical Gloves - Medium - Pair - 440602
348098-00135
TGC Chloronite® Chemical Gloves - Medium - Pair - 440602 348098-00135
Do you think one glove can’t do it all when it comes to your chemical resistance glove needs? Well, the TGC medium Chloronite® Chemical Glove may change your mind. Manufactured from two of the best materials for chemical protection, the Chloronite® glove combines both nitrile butadiene rubber NBR (75%) and polychlorophrene (20%) into one glove. Whether you're handling hazardous chemicals, corrosive acids, oils, fuels or solvents, this double chlorinated glove not only replaces a number of other gloves, but the lightweight, advanced co-polymer technology with proven twin material matrix provides unmatched dexterity as well as ambidextrous use. It’s light enough to use in laboratories, paint booths, maintenance applications and emergency services. The nitrile inner surface provides long-lasting comfort during prolonged use. The 12"" Chloronite® glove can also be used and reused. The textured fingers add additional functionality when in use. Comes packaged 2 hi-vis ambidextrous gloves per bag. Meets EN 374-ABCDEGHIJKL, EN 388:1101 and EN 420 standards.

Do you think one glove can’t do it all when it comes to your chemical resistance glove needs? Well, the TGC medium Chloronite® Chemical Glove may change your mind. Manufactured from two of the best materials for chemical protection, the Chloronite® glove combines both nitrile butadiene rubber NBR (75%) and polychlorophrene (20%) into one glove. Whether you're handling hazardous chemicals, corrosive acids, oils, fuels or solvents, this double chlorinated glove not only replaces a number of other gloves, but the lightweight, advanced co-polymer technology with proven twin material matrix provides unmatched dexterity as well as ambidextrous use. It’s light enough to use in laboratories, paint booths, maintenance applications and emergency services. The nitrile inner surface provides long-lasting comfort during prolonged use. The 12"" Chloronite® glove can also be used and reused. The textured fingers add additional functionality when in use. Comes packaged 2 hi-vis ambidextrous gloves per bag. Meets EN 374-ABCDEGHIJKL, EN 388:1101 and EN 420 standards.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 348098-00135
Product Name TGC Chloronite® Chemical Gloves - Medium - Pair - 440602
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Trousers - 107455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Pants
Material Softshell Fabric
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details