Glocon, Inc. (Swifter Fans) Industrial Axial Flow Fans CTX Series

Description
Air Cooled Heat Exchanger Fans, Cooling Tower Fans Swifter® CTX Series is the next generation of cooling tower and air cooled heat exchanger fans. With patented airfoils, the CTX Series fiberglass fans are specifically designed to provide higher efficiency without compromising on fan performance. The CTX Series are amongst the highest efficiency airfoils available. In addition to a cutting-edge airfoil design, the CTX Series fan blades incorporate proprietary technology to produce a composite blade comprised of a uniform fiberglass outer skin integrated with a high density inner foam core. The result is a structurally superior lightweight fiberglass fan blade that also vibrates less. Furthermore, due to the high density foam core structure, the CTX Series blades experience less surface warping and deflection during higher pressure loadings; for this reason, the blades are better able to maintain the integrity of the airfoil shape as compared to hollow core fiberglass blades, thereby minimizing air turbulence. Applications CTX Series Fans range from 5 – 40 feet diameter and may be used in applications such as: Wet/Dry Cooling Towers Air Cooled Heat Exchangers Industrial Condensers & Chillers Industrial Refrigeration Evaporators
Description
Air Cooled Heat Exchanger Fans, Cooling Tower Fans Swifter® CTX Series is the next generation of cooling tower and air cooled heat exchanger fans. With patented airfoils, the CTX Series fiberglass fans are specifically designed to provide higher efficiency without compromising on fan performance. The CTX Series are amongst the highest efficiency airfoils available. In addition to a cutting-edge airfoil design, the CTX Series fan blades incorporate proprietary technology to produce a composite blade comprised of a uniform fiberglass outer skin integrated with a high density inner foam core. The result is a structurally superior lightweight fiberglass fan blade that also vibrates less. Furthermore, due to the high density foam core structure, the CTX Series blades experience less surface warping and deflection during higher pressure loadings; for this reason, the blades are better able to maintain the integrity of the airfoil shape as compared to hollow core fiberglass blades, thereby minimizing air turbulence. Applications CTX Series Fans range from 5 – 40 feet diameter and may be used in applications such as: Wet/Dry Cooling Towers Air Cooled Heat Exchangers Industrial Condensers & Chillers Industrial Refrigeration Evaporators

Suppliers

Company
Product
Description
Supplier Links
Industrial Axial Flow Fans - CTX Series - Glocon, Inc. (Swifter Fans)
Denville, NJ, USA
Industrial Axial Flow Fans
CTX Series
Industrial Axial Flow Fans CTX Series
Air Cooled Heat Exchanger Fans, Cooling Tower Fans Swifter® CTX Series is the next generation of cooling tower and air cooled heat exchanger fans. With patented airfoils, the CTX Series fiberglass fans are specifically designed to provide higher efficiency without compromising on fan performance. The CTX Series are amongst the highest efficiency airfoils available. In addition to a cutting-edge airfoil design, the CTX Series fan blades incorporate proprietary technology to produce a composite blade comprised of a uniform fiberglass outer skin integrated with a high density inner foam core. The result is a structurally superior lightweight fiberglass fan blade that also vibrates less. Furthermore, due to the high density foam core structure, the CTX Series blades experience less surface warping and deflection during higher pressure loadings; for this reason, the blades are better able to maintain the integrity of the airfoil shape as compared to hollow core fiberglass blades, thereby minimizing air turbulence. Applications CTX Series Fans range from 5 – 40 feet diameter and may be used in applications such as: Wet/Dry Cooling Towers Air Cooled Heat Exchangers Industrial Condensers & Chillers Industrial Refrigeration Evaporators

Air Cooled Heat Exchanger Fans, Cooling Tower Fans

Swifter® CTX Series is the next generation of cooling tower and air cooled heat exchanger fans. With patented airfoils, the CTX Series fiberglass fans are specifically designed to provide higher efficiency without compromising on fan performance. The CTX Series are amongst the highest efficiency airfoils available.

In addition to a cutting-edge airfoil design, the CTX Series fan blades incorporate proprietary technology to produce a composite blade comprised of a uniform fiberglass outer skin integrated with a high density inner foam core. The result is a structurally superior lightweight fiberglass fan blade that also vibrates less. Furthermore, due to the high density foam core structure, the CTX Series blades experience less surface warping and deflection during higher pressure loadings; for this reason, the blades are better able to maintain the integrity of the airfoil shape as compared to hollow core fiberglass blades, thereby minimizing air turbulence.

Applications

CTX Series Fans range from 5 – 40 feet diameter and may be used in applications such as:

  • Wet/Dry Cooling Towers
  • Air Cooled Heat Exchangers
  • Industrial Condensers & Chillers
  • Industrial Refrigeration
  • Evaporators
Supplier's Site

Technical Specifications

  Glocon, Inc. (Swifter Fans)
Product Category Fans and Blowers (industrial)
Product Number CTX Series
Product Name Industrial Axial Flow Fans
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

PTF-S SERIES - Inline Duct Fans - PTF-75S L 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Fiberglass Backward Curved Centrifugal Fan - Series 41 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Backward Curved Fan - N88-56708 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details