GlobTek, Inc. USB Cables USBCE5ABR1M0USBCW(R)

Description
USBC 5A E-MARK TO NON-E-MARK 1M
Request a Quote Datasheet
Description
USBC 5A E-MARK TO NON-E-MARK 1M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1939-USBCE5ABR1M0USBCW(R)-ND - DigiKey
Thief River Falls, MN, United States
USBC 5A E-MARK TO NON-E-MARK 1M

USBC 5A E-MARK TO NON-E-MARK 1M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1939-USBCE5ABR1M0USBCW(R)-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
ZK2000-2122-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/101-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers