GlobTek, Inc. AC DC Desktop, Wall Power Adapters TR9WH3333T00CIMR6B

Description
18V 60W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
18V 60W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1939-TR9WH3333T00CIMR6B-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1939-TR9WH3333T00CIMR6B-ND
AC DC Desktop, Wall Power Adapters 1939-TR9WH3333T00CIMR6B-ND
18V 60W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

18V 60W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 1939-TR9WH3333T00CIMR6B-ND
Product Name AC DC Desktop, Wall Power Adapters
Type Medical Power Supply; 1
Form Factor Desktop / Free Standing
Operating Temperature -20 to 40 C (-4 to 104 F)
AC Output Voltage 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details