GlobTek, Inc. AC DC Desktop, Wall Power Adapters TR9KG6000LCP-IM(R6B)

Description
15V 90W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 90W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1939-1959-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1939-1959-ND
AC DC Desktop, Wall Power Adapters 1939-1959-ND
15V 90W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

15V 90W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 1939-1959-ND
Product Name AC DC Desktop, Wall Power Adapters
Type Medical Power Supply; 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 50 C (32 to 122 F)
AC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2412VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 12 amps
View Details
DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details