GlobTek, Inc. AC DC Desktop, Wall Power Adapters TR9CQ2600LCPY-G2821

Description
3.3V 8.6W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet
Description
3.3V 8.6W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1939-TR9CQ2600LCPY-G2821-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1939-TR9CQ2600LCPY-G2821-ND
AC DC Desktop, Wall Power Adapters 1939-TR9CQ2600LCPY-G2821-ND
3.3V 8.6W AC/DC External Desktop (Class I) Adapter Cord Input

3.3V 8.6W AC/DC External Desktop (Class I) Adapter Cord Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 1939-TR9CQ2600LCPY-G2821-ND
Product Name AC DC Desktop, Wall Power Adapters
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details