GlobTek, Inc. AC DC Desktop, Wall Power Adapters TR9CI6666CCPCIMR6B

Description
24V 160W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 160W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1939-1775-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1939-1775-ND
AC DC Desktop, Wall Power Adapters 1939-1775-ND
24V 160W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 160W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 1939-1775-ND
Product Name AC DC Desktop, Wall Power Adapters
Type Medical Power Supply; 1
Form Factor Desktop / Free Standing
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
500VA Variable AC Power Source with Sine Wave Output - VFC 500 - ABSOPULSE Electronics Ltd.
Specs
Type AC Power Source
Technology PWM technology
Applications Industrial, engineering, academic and laboratory applications
View Details