GlobTek, Inc. Power Connectors JACK-L-LKWGPC-5A(R)

Description
PC MOUNT JACK 5.5X2.5 10A RATING
Request a Quote Datasheet
Description
PC MOUNT JACK 5.5X2.5 10A RATING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 1939-JACK-L-LKWGPC-5A(R)-ND - DigiKey
Thief River Falls, MN, United States
PC MOUNT JACK 5.5X2.5 10A RATING

PC MOUNT JACK 5.5X2.5 10A RATING

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 1939-JACK-L-LKWGPC-5A(R)-ND
Product Name Power Connectors
Connector Type Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1007-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details