"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Board Cutout, Through Hole, Right Angle"
CONN PWR JACK 2.10MMX5.50MM SLDR
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1939-1713-ND | JACK-C-SMT-10A-RA(R) |
| Product Name | Power Connectors | Power Connectors |
| Connector Type | Jack | |
| Gender | Male / Plug | Female / Jack |
| Mounting | Board Cutout, Through Hole, Right Angle | Board Cutout, Through Hole, Right Angle |