GlobTek, Inc. Common Mode Chokes CMC20MH2W(R)

Description
1kHz @ 110 Ohms 2 Line Common Mode Choke Through Hole 1kHz @ 17.5mH 125mA DCR 2.9Ohm (Typ)
Request a Quote Datasheet
Description
1kHz @ 110 Ohms 2 Line Common Mode Choke Through Hole 1kHz @ 17.5mH 125mA DCR 2.9Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 1939-CMC20MH2W(R)-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1939-CMC20MH2W(R)-ND
Common Mode Chokes 1939-CMC20MH2W(R)-ND
1kHz @ 110 Ohms 2 Line Common Mode Choke Through Hole 1kHz @ 17.5mH 125mA DCR 2.9Ohm (Typ)

1kHz @ 110 Ohms 2 Line Common Mode Choke Through Hole 1kHz @ 17.5mH 125mA DCR 2.9Ohm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1939-CMC20MH2W(R)-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details
Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details