GlobTek, Inc. Power, Line Cables and Extension Cords 4511116F703A(R)

Description
6.00' (1.83m) Power Cord Black NEMA 1-15P To IEC 320-C7 SPT-2
Request a Quote Datasheet
Description
6.00' (1.83m) Power Cord Black NEMA 1-15P To IEC 320-C7 SPT-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1939-1027-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1939-1027-ND
Power, Line Cables and Extension Cords 1939-1027-ND
6.00' (1.83m) Power Cord Black NEMA 1-15P To IEC 320-C7 SPT-2

6.00' (1.83m) Power Cord Black NEMA 1-15P To IEC 320-C7 SPT-2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1939-1027-ND
Product Name Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power, Line Cables and Extension Cords - 817-IL13P-L-C14-H05-3100-200-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type IEC 320-C14
View Details
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details