GlobTek, Inc. Power, Line Cables and Extension Cords 231443110F300T

Description
10.17' (3.10m) Power Cord Black CEE 7/7 To Ring Terminals H05RN-F
Request a Quote Datasheet
Description
10.17' (3.10m) Power Cord Black CEE 7/7 To Ring Terminals H05RN-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1939-1629-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1939-1629-ND
Power, Line Cables and Extension Cords 1939-1629-ND
10.17' (3.10m) Power Cord Black CEE 7/7 To Ring Terminals H05RN-F

10.17' (3.10m) Power Cord Black CEE 7/7 To Ring Terminals H05RN-F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1939-1629-ND
Product Name Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/303-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers