GlobTek, Inc. Power, Line Cables and Extension Cords 23134272M5701(R)

Description
8.20' (2.50m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1939-1612-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1939-1612-ND
Power, Line Cables and Extension Cords 1939-1612-ND
8.20' (2.50m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F

8.20' (2.50m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1939-1612-ND
Product Name Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/303-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details