GlobTek, Inc. Power, Line Cables and Extension Cords 204B4262M0712(R)

Description
6.73' (2.05m) Power Cord Black NBR 14136 To IEC 320-C5 H05VV-F
Request a Quote Datasheet
Description
6.73' (2.05m) Power Cord Black NBR 14136 To IEC 320-C5 H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1939-1591-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1939-1591-ND
Power, Line Cables and Extension Cords 1939-1591-ND
6.73' (2.05m) Power Cord Black NBR 14136 To IEC 320-C5 H05VV-F

6.73' (2.05m) Power Cord Black NBR 14136 To IEC 320-C5 H05VV-F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1939-1591-ND
Product Name Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MF-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details