Globefan Technology Co., Ltd. Power Cord; 24 in.; 90 deg; UL Listed, CSA Certified RPC24

Description
12 in., 24 in. Lead Length, UL Listed, CSA Certified Standards, Power Cords
Description
12 in., 24 in. Lead Length, UL Listed, CSA Certified Standards, Power Cords

Suppliers

Company
Product
Description
Supplier Links
Power Cord; 24 in.; 90 deg; UL Listed, CSA Certified - 70217878 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 24 in.; 90 deg; UL Listed, CSA Certified
70217878
Power Cord; 24 in.; 90 deg; UL Listed, CSA Certified 70217878
12 in., 24 in. Lead Length, UL Listed, CSA Certified Standards, Power Cords

12 in., 24 in. Lead Length, UL Listed, CSA Certified Standards, Power Cords

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70217878
Product Name Power Cord; 24 in.; 90 deg; UL Listed, CSA Certified
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6010A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details