Globefan Technology Co., Ltd. Fan, Tubeaxial; 4.69 in.; 1.5 in.; 24 VDC; 97 CFM (Min.); 41 dBA; Solder; Ball D47-B15A-05T2-100

Description
Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low Input Power - Lower Operating Voltages Precision Ball Bearing System Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Designed to Meet the Rigid Standards of UL, CSA, VDE, and CE
Description
Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low Input Power - Lower Operating Voltages Precision Ball Bearing System Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Designed to Meet the Rigid Standards of UL, CSA, VDE, and CE

Suppliers

Company
Product
Description
Supplier Links
Fan, Tubeaxial; 4.69 in.; 1.5 in.; 24 VDC; 97 CFM (Min.); 41 dBA; Solder; Ball - 70217838 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Tubeaxial; 4.69 in.; 1.5 in.; 24 VDC; 97 CFM (Min.); 41 dBA; Solder; Ball
70217838
Fan, Tubeaxial; 4.69 in.; 1.5 in.; 24 VDC; 97 CFM (Min.); 41 dBA; Solder; Ball 70217838
Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low Input Power - Lower Operating Voltages Precision Ball Bearing System Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Designed to Meet the Rigid Standards of UL, CSA, VDE, and CE

Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative.
Features:

  • Solid State Brushless Motor Design Provides:
    - Improved Performance
    - High Efficiency
    - Auto Restart
    - Low Input Power
    - Lower Operating Voltages
  • Precision Ball Bearing System Provides:
    - Longer Life
    - Higher Temperature Extremes
    - Lower Noise Over Time
    - Maximum Shock and Vibration Resistance
  • Designed to Meet the Rigid Standards of UL, CSA, VDE, and CE
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70217838
Product Name Fan, Tubeaxial; 4.69 in.; 1.5 in.; 24 VDC; 97 CFM (Min.); 41 dBA; Solder; Ball
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97 SCFM (165 m³/hr)
Maximum Sound Level 41 dbA
Nominal Voltage 24 volts
Running Current 0.2100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.84 SCFM (54.12 m³/hr)
Nominal Voltage 12 volts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164095 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details