Globefan Technology Co., Ltd. Fan, Tubeaxial; 4.69 in.; 1.5 in.; 12 VDC; 108 CFM (Min.); 43 dBA; Solder; Ball D47-B15A-04W3-100

Description
Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low Input Power - Lower Operating Voltages Precision Ball Bearing System Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Designed to Meet the Rigid Standards of UL, CSA, VDE, and CE
Description
Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low Input Power - Lower Operating Voltages Precision Ball Bearing System Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Designed to Meet the Rigid Standards of UL, CSA, VDE, and CE

Suppliers

Company
Product
Description
Supplier Links
Fan, Tubeaxial; 4.69 in.; 1.5 in.; 12 VDC; 108 CFM (Min.); 43 dBA; Solder; Ball - 70217841 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Tubeaxial; 4.69 in.; 1.5 in.; 12 VDC; 108 CFM (Min.); 43 dBA; Solder; Ball
70217841
Fan, Tubeaxial; 4.69 in.; 1.5 in.; 12 VDC; 108 CFM (Min.); 43 dBA; Solder; Ball 70217841
Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low Input Power - Lower Operating Voltages Precision Ball Bearing System Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Designed to Meet the Rigid Standards of UL, CSA, VDE, and CE

Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative.
Features:

  • Solid State Brushless Motor Design Provides:
    - Improved Performance
    - High Efficiency
    - Auto Restart
    - Low Input Power
    - Lower Operating Voltages
  • Precision Ball Bearing System Provides:
    - Longer Life
    - Higher Temperature Extremes
    - Lower Noise Over Time
    - Maximum Shock and Vibration Resistance
  • Designed to Meet the Rigid Standards of UL, CSA, VDE, and CE
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70217841
Product Name Fan, Tubeaxial; 4.69 in.; 1.5 in.; 12 VDC; 108 CFM (Min.); 43 dBA; Solder; Ball
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 108 SCFM (184 m³/hr)
Maximum Sound Level 43 dbA
Nominal Voltage 12 volts
Running Current 0.5500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 172 to 195 SCFM (293 to 332 m³/hr)
Nominal Voltage 115 volts
View Details
Fan Accessories Qualtek Electronics - 10AK0364 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6020-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1087 to ? in H2O (0.2030 to ? Torr)
Maximum Sound Level 24.5 dbA
View Details
Electrical - Climate Control - Filtered Fans - PFF60000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details