Globefan Technology Co., Ltd. Fan, Tubeaxial; 4.69 in.; 1.5 in.; 12 VDC; 97 CFM (Min.); 41 dBA; Solder; Ball D47-B15A-04W2-100

Description
Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low Input Power - Lower Operating Voltages Precision Ball Bearing System Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Designed to Meet the Rigid Standards of UL, CSA, VDE, and CE
Description
Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low Input Power - Lower Operating Voltages Precision Ball Bearing System Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Designed to Meet the Rigid Standards of UL, CSA, VDE, and CE

Suppliers

Company
Product
Description
Supplier Links
Fan, Tubeaxial; 4.69 in.; 1.5 in.; 12 VDC; 97 CFM (Min.); 41 dBA; Solder; Ball - 70217840 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Tubeaxial; 4.69 in.; 1.5 in.; 12 VDC; 97 CFM (Min.); 41 dBA; Solder; Ball
70217840
Fan, Tubeaxial; 4.69 in.; 1.5 in.; 12 VDC; 97 CFM (Min.); 41 dBA; Solder; Ball 70217840
Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low Input Power - Lower Operating Voltages Precision Ball Bearing System Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Designed to Meet the Rigid Standards of UL, CSA, VDE, and CE

Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative.
Features:

  • Solid State Brushless Motor Design Provides:
    - Improved Performance
    - High Efficiency
    - Auto Restart
    - Low Input Power
    - Lower Operating Voltages
  • Precision Ball Bearing System Provides:
    - Longer Life
    - Higher Temperature Extremes
    - Lower Noise Over Time
    - Maximum Shock and Vibration Resistance
  • Designed to Meet the Rigid Standards of UL, CSA, VDE, and CE
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70217840
Product Name Fan, Tubeaxial; 4.69 in.; 1.5 in.; 12 VDC; 97 CFM (Min.); 41 dBA; Solder; Ball
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97 SCFM (165 m³/hr)
Maximum Sound Level 41 dbA
Nominal Voltage 12 volts
Running Current 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Emi/rfi Power Line Filters Qualtek Electronics - 17B7602 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N88-45000 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5580 SCFM (9484 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details