Globefan Technology Co., Ltd. Fan, Cooling; 4.69 sq. in. x 1.00in.; 1in.; 24 VDC; 114.7 CFM; 41.5 dBA D47-B10A-05W3-100

Description
Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: 7-Blade Impeller Design Provides: - Reduced Noise - Improved Performance - High Efficiency Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low Input Power - Lower Operating Voltages Precision Ball Bearing System Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Designed to Meet the Rigid Standards of UL, CSA, VDE, and CE
Description
Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: 7-Blade Impeller Design Provides: - Reduced Noise - Improved Performance - High Efficiency Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low Input Power - Lower Operating Voltages Precision Ball Bearing System Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Designed to Meet the Rigid Standards of UL, CSA, VDE, and CE

Suppliers

Company
Product
Description
Supplier Links
Fan, Cooling; 4.69 sq. in. x 1.00in.; 1in.; 24 VDC; 114.7 CFM; 41.5 dBA - 70217752 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Cooling; 4.69 sq. in. x 1.00in.; 1in.; 24 VDC; 114.7 CFM; 41.5 dBA
70217752
Fan, Cooling; 4.69 sq. in. x 1.00in.; 1in.; 24 VDC; 114.7 CFM; 41.5 dBA 70217752
Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: 7-Blade Impeller Design Provides: - Reduced Noise - Improved Performance - High Efficiency Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low Input Power - Lower Operating Voltages Precision Ball Bearing System Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Designed to Meet the Rigid Standards of UL, CSA, VDE, and CE

Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative.
Features:

  • 7-Blade Impeller Design Provides:
    - Reduced Noise
    - Improved Performance
    - High Efficiency
  • Solid State Brushless Motor Design Provides:
    - Improved Performance
    - High Efficiency
    - Auto Restart
    - Low Input Power
    - Lower Operating Voltages
  • Precision Ball Bearing System Provides:
    - Longer Life
    - Higher Temperature Extremes
    - Lower Noise Over Time
    - Maximum Shock and Vibration Resistance
  • Designed to Meet the Rigid Standards of UL, CSA, VDE, and CE
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70217752
Product Name Fan, Cooling; 4.69 sq. in. x 1.00in.; 1in.; 24 VDC; 114.7 CFM; 41.5 dBA
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 115 SCFM (195 m³/hr)
Maximum Sound Level 42 dbA
Nominal Voltage 24 volts
Running Current 0.2900 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2190242055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
4028-7 Series 3.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028H24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5811 to ? in H2O (1.09 to ? Torr)
Maximum Sound Level 49.2 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-06025CHLW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.2 SCFM (22.44 m³/hr)
Maximum Static Pressure 0.0630 in H2O (0.1177 Torr)
View Details
3 suppliers
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details