Globefan Technology Co., Ltd. DC Cooling Fan, 2.36"sq x 1.00", 24 VDC, CFM 17 D24-B10A-05W3-100

Description
Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low Input Power - Lower Operating Voltages Precision Ball Bearing System Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Designed to Meet the Rigid Standards of UL, CSA, VDE, and CE
Description
Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low Input Power - Lower Operating Voltages Precision Ball Bearing System Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Designed to Meet the Rigid Standards of UL, CSA, VDE, and CE

Suppliers

Company
Product
Description
Supplier Links
DC Cooling Fan, 2.36
Fort Worth, TX, USA
DC Cooling Fan, 2.36"sq x 1.00", 24 VDC, CFM 17
70217828
DC Cooling Fan, 2.36"sq x 1.00", 24 VDC, CFM 17 70217828
Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative. Features: Solid State Brushless Motor Design Provides: - Improved Performance - High Efficiency - Auto Restart - Low Input Power - Lower Operating Voltages Precision Ball Bearing System Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Designed to Meet the Rigid Standards of UL, CSA, VDE, and CE

Locked rotor output and tachometer options are available on DC wire lead fans by special order, 500-piece minimum. Please contact your local Allied sales representative.
Features:

  • Solid State Brushless Motor Design Provides:
    - Improved Performance
    - High Efficiency
    - Auto Restart
    - Low Input Power
    - Lower Operating Voltages
  • Precision Ball Bearing System Provides:
    - Longer Life
    - Higher Temperature Extremes
    - Lower Noise Over Time
    - Maximum Shock and Vibration Resistance
  • Designed to Meet the Rigid Standards of UL, CSA, VDE, and CE
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70217828
Product Name DC Cooling Fan, 2.36"sq x 1.00", 24 VDC, CFM 17
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Sound Level 28 dbA
Nominal Voltage 24 volts
Running Current 0.0700 amps
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Axial Fan - 298DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 95.1 SCFM (162 m³/hr)
Maximum Sound Level 43 dbA
View Details
Axial Fans - 1444139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 228 SCFM (387 m³/hr)
Running Current 0.1200 amps
View Details