Globefan Technology Co., Ltd. Fan; 4.69 x 1.50 in.; 1.5 in.; 230 VAC;81/88 CFM; 50/60 Hz; 12.0/11.0 W; Ball A47-B15A-23T2-100

Description
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation
Description
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation

Suppliers

Company
Product
Description
Supplier Links
Fan; 4.69 x 1.50 in.; 1.5 in.; 230 VAC;81/88 CFM; 50/60 Hz; 12.0/11.0 W; Ball - 70217810 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 4.69 x 1.50 in.; 1.5 in.; 230 VAC;81/88 CFM; 50/60 Hz; 12.0/11.0 W; Ball
70217810
Fan; 4.69 x 1.50 in.; 1.5 in.; 230 VAC;81/88 CFM; 50/60 Hz; 12.0/11.0 W; Ball 70217810
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation

Features:

  • Reliable Shaded-Pole Motor Construction
  • Precision Ball Bearing system Provides:
    - Longer Life
    - Higher Temperature Extremes
    - Lower Noise Over Time
    - Maximum Shock and Vibration Resistance
  • Rugged Diecast Aluminum Housing for Maximum Heat Dissipation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70217810
Product Name Fan; 4.69 x 1.50 in.; 1.5 in.; 230 VAC;81/88 CFM; 50/60 Hz; 12.0/11.0 W; Ball
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 88 SCFM (150 m³/hr)
Maximum Sound Level 37 dbA
Nominal Voltage 230 volts
Running Current 0.0800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr)
Maximum Sound Level 33 dbA
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2082304250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
6038-5 Series 12 V (Voltage) and 5.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038M12BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7618 to ? in H2O (1.42 to ? Torr)
Maximum Sound Level 49.9 dbA
View Details