Globefan Technology Co., Ltd. Fan; Tubeaxial; 230 VAC; 0.055 A @ 50 Hz, 0.050 A @ 60 Hz; 50/60 Hz; Ball A47-B15A-23T1-000

Description
Tubeaxial Cooling Fan Reliable shaded-pole motor construction Rugged die-cast aluminum housing for maximum heat dissipation Precision ball bearing system provides longer life, higher temperature extremes, lower noise over time, maximum shock and vibration resistance.
Description
Tubeaxial Cooling Fan Reliable shaded-pole motor construction Rugged die-cast aluminum housing for maximum heat dissipation Precision ball bearing system provides longer life, higher temperature extremes, lower noise over time, maximum shock and vibration resistance.

Suppliers

Company
Product
Description
Supplier Links
Fan; Tubeaxial; 230 VAC; 0.055 A @ 50 Hz, 0.050 A @ 60 Hz; 50/60 Hz; Ball - 70217809 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; Tubeaxial; 230 VAC; 0.055 A @ 50 Hz, 0.050 A @ 60 Hz; 50/60 Hz; Ball
70217809
Fan; Tubeaxial; 230 VAC; 0.055 A @ 50 Hz, 0.050 A @ 60 Hz; 50/60 Hz; Ball 70217809
Tubeaxial Cooling Fan Reliable shaded-pole motor construction Rugged die-cast aluminum housing for maximum heat dissipation Precision ball bearing system provides longer life, higher temperature extremes, lower noise over time, maximum shock and vibration resistance.

Tubeaxial Cooling Fan

  • Reliable shaded-pole motor construction
  • Rugged die-cast aluminum housing for maximum heat dissipation
    Precision ball bearing system provides longer life, higher temperature extremes, lower noise over time, maximum shock and vibration resistance.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70217809
Product Name Fan; Tubeaxial; 230 VAC; 0.055 A @ 50 Hz, 0.050 A @ 60 Hz; 50/60 Hz; Ball
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 49 SCFM (83.29 m³/hr)
Nominal Power 6 watts
Blower/Fan Type Tube Axial
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 48 V, 15W Stego - 24T1242 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Axial Fan - E68-76261 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12800 SCFM (21756 m³/hr)
Maximum Sound Level 83 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details