Globefan Technology Co., Ltd. Fan; 4.69 x 1.50 in.; 1.5 in.; 115 VAC;88/102 CFM; 50/60 Hz; 15.5/14.5 W; Ball A47-B15A-15T3-100

Description
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation
Description
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation

Suppliers

Company
Product
Description
Supplier Links
Fan; 4.69 x 1.50 in.; 1.5 in.; 115 VAC;88/102 CFM; 50/60 Hz; 15.5/14.5 W; Ball - 70217805 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 4.69 x 1.50 in.; 1.5 in.; 115 VAC;88/102 CFM; 50/60 Hz; 15.5/14.5 W; Ball
70217805
Fan; 4.69 x 1.50 in.; 1.5 in.; 115 VAC;88/102 CFM; 50/60 Hz; 15.5/14.5 W; Ball 70217805
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation

Features:

  • Reliable Shaded-Pole Motor Construction
  • Precision Ball Bearing system Provides:
    - Longer Life
    - Higher Temperature Extremes
    - Lower Noise Over Time
    - Maximum Shock and Vibration Resistance
  • Rugged Diecast Aluminum Housing for Maximum Heat Dissipation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70217805
Product Name Fan; 4.69 x 1.50 in.; 1.5 in.; 115 VAC;88/102 CFM; 50/60 Hz; 15.5/14.5 W; Ball
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 102 SCFM (173 m³/hr)
Maximum Sound Level 41 dbA
Nominal Voltage 115 volts
Running Current 0.2100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3082305700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Axial Fan - 80TV - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 150 SCFM (255 m³/hr)
Maximum Sound Level 61 dbA
View Details
Axial Fans - 1444128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.01 SCFM (76.5 m³/hr)
Blower/Fan Type Axial Fan
View Details