Globefan Technology Co., Ltd. Fan; 3.62; 1 in.; 230 V; 30/35 CFM; 50/60 Hz; 11.9/9 W; Tubeaxial; 34/39 dBA A36-B10A-23T3-000

Description
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation
Description
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation

Suppliers

Company
Product
Description
Supplier Links
Fan; 3.62; 1 in.; 230 V; 30/35 CFM; 50/60 Hz; 11.9/9 W; Tubeaxial; 34/39 dBA - 70217796 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 3.62; 1 in.; 230 V; 30/35 CFM; 50/60 Hz; 11.9/9 W; Tubeaxial; 34/39 dBA
70217796
Fan; 3.62; 1 in.; 230 V; 30/35 CFM; 50/60 Hz; 11.9/9 W; Tubeaxial; 34/39 dBA 70217796
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation

Features:

  • Reliable Shaded-Pole Motor Construction
  • Precision Ball Bearing system Provides:
    - Longer Life
    - Higher Temperature Extremes
    - Lower Noise Over Time
    - Maximum Shock and Vibration Resistance
  • Rugged Diecast Aluminum Housing for Maximum Heat Dissipation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70217796
Product Name Fan; 3.62; 1 in.; 230 V; 30/35 CFM; 50/60 Hz; 11.9/9 W; Tubeaxial; 34/39 dBA
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 39 dbA
Nominal Voltage 230 volts
Running Current 0.0700 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21823020550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 99XW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25.4 SCFM (43.17 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details