Globefan Technology Co., Ltd. Fan; 3.62; 1 in.; 230 V; 20/22 CFM; 50/60 Hz; 38873 W; Tubeaxial; 22/36 dBA A36-B10A-23T1-000

Description
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation
Description
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation

Suppliers

Company
Product
Description
Supplier Links
Fan; 3.62; 1 in.; 230 V; 20/22 CFM; 50/60 Hz; 38873 W; Tubeaxial; 22/36 dBA - 70217795 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 3.62; 1 in.; 230 V; 20/22 CFM; 50/60 Hz; 38873 W; Tubeaxial; 22/36 dBA
70217795
Fan; 3.62; 1 in.; 230 V; 20/22 CFM; 50/60 Hz; 38873 W; Tubeaxial; 22/36 dBA 70217795
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation

Features:

  • Reliable Shaded-Pole Motor Construction
  • Precision Ball Bearing system Provides:
    - Longer Life
    - Higher Temperature Extremes
    - Lower Noise Over Time
    - Maximum Shock and Vibration Resistance
  • Rugged Diecast Aluminum Housing for Maximum Heat Dissipation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70217795
Product Name Fan; 3.62; 1 in.; 230 V; 20/22 CFM; 50/60 Hz; 38873 W; Tubeaxial; 22/36 dBA
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 20 SCFM (33.99 m³/hr)
Maximum Sound Level 26 dbA
Nominal Voltage 230 volts
Running Current 0.0400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 121DW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 254 SCFM (432 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
6038-5 Series 48 V (Voltage) and 14.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Y48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.44 to ? in H2O (2.69 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details