Globefan Technology Co., Ltd. Fan; 3.62; 1 in.; 115 V; 18/22 CFM; 50/60 Hz; 5.5/5 W; Tubeaxial; 22/25 dBA A36-B10A-15T1-000

Description
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation
Description
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation

Suppliers

Company
Product
Description
Supplier Links
Fan; 3.62; 1 in.; 115 V; 18/22 CFM; 50/60 Hz; 5.5/5 W; Tubeaxial; 22/25 dBA - 70217792 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 3.62; 1 in.; 115 V; 18/22 CFM; 50/60 Hz; 5.5/5 W; Tubeaxial; 22/25 dBA
70217792
Fan; 3.62; 1 in.; 115 V; 18/22 CFM; 50/60 Hz; 5.5/5 W; Tubeaxial; 22/25 dBA 70217792
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation

Features:

  • Reliable Shaded-Pole Motor Construction
  • Precision Ball Bearing system Provides:
    - Longer Life
    - Higher Temperature Extremes
    - Lower Noise Over Time
    - Maximum Shock and Vibration Resistance
  • Rugged Diecast Aluminum Housing for Maximum Heat Dissipation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70217792
Product Name Fan; 3.62; 1 in.; 115 V; 18/22 CFM; 50/60 Hz; 5.5/5 W; Tubeaxial; 22/25 dBA
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 20 SCFM (33.99 m³/hr)
Maximum Sound Level 25 dbA
Nominal Voltage 115 volts
Running Current 0.0800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20812020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details