Globefan Technology Co., Ltd. Fan; 2.36 in. Sq. x 1.18 in.; 1.18 in.;115 VAC; 8/10 CFM; 50/60 Hz; 4.0/3.8 W A24-B12A-15W3-000

Description
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation
Description
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation

Suppliers

Company
Product
Description
Supplier Links
Fan; 2.36 in. Sq. x 1.18 in.; 1.18 in.;115 VAC; 8/10 CFM; 50/60 Hz; 4.0/3.8 W - 70217777 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 2.36 in. Sq. x 1.18 in.; 1.18 in.;115 VAC; 8/10 CFM; 50/60 Hz; 4.0/3.8 W
70217777
Fan; 2.36 in. Sq. x 1.18 in.; 1.18 in.;115 VAC; 8/10 CFM; 50/60 Hz; 4.0/3.8 W 70217777
Features: Reliable Shaded-Pole Motor Construction Precision Ball Bearing system Provides: - Longer Life - Higher Temperature Extremes - Lower Noise Over Time - Maximum Shock and Vibration Resistance Rugged Diecast Aluminum Housing for Maximum Heat Dissipation

Features:

  • Reliable Shaded-Pole Motor Construction
  • Precision Ball Bearing system Provides:
    - Longer Life
    - Higher Temperature Extremes
    - Lower Noise Over Time
    - Maximum Shock and Vibration Resistance
  • Rugged Diecast Aluminum Housing for Maximum Heat Dissipation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70217777
Product Name Fan; 2.36 in. Sq. x 1.18 in.; 1.18 in.;115 VAC; 8/10 CFM; 50/60 Hz; 4.0/3.8 W
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10 SCFM (17 m³/hr)
Maximum Sound Level 29 dbA
Nominal Voltage 115 volts
Running Current 0.0380 amps
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 12 VDC, 26.178 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan - FAD1-06025CBJW14-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details
Axial Fan - 99XM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
5010-7 Series 0.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010L05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0819 to ? in H2O (0.1530 to ? Torr)
Maximum Sound Level 25.85 dbA
View Details