IBM Microelectronics OEM Parts - OEM Parts (F - I) - IBM25PPC750L-GB366A2T IBM25PPC750L-GB366A2T

Description
Manufacturer: IBM Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029941-IBM25PPC750L -GB366A2T Number of Pins: 360 Categories: OEM Parts(F-I) Max Frequency: 366 MHz Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Data Bus Width: 64 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Core Architecture: PowerPC
Request a Quote
Description
Manufacturer: IBM Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029941-IBM25PPC750L -GB366A2T Number of Pins: 360 Categories: OEM Parts(F-I) Max Frequency: 366 MHz Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Data Bus Width: 64 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Core Architecture: PowerPC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IBM25PPC750L-GB366A2T - 1029941-IBM25PPC750L-GB366A2T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IBM25PPC750L-GB366A2T
1029941-IBM25PPC750L-GB366A2T
OEM Parts - OEM Parts (F - I) - IBM25PPC750L-GB366A2T 1029941-IBM25PPC750L-GB366A2T
Manufacturer: IBM Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029941-IBM25PPC750L -GB366A2T Number of Pins: 360 Categories: OEM Parts(F-I) Max Frequency: 366 MHz Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Data Bus Width: 64 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Core Architecture: PowerPC

Manufacturer: IBM
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029941-IBM25PPC750L-GB366A2T
Number of Pins: 360
Categories: OEM Parts(F-I)
Max Frequency: 366 MHz
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 65 °C
Data Bus Width: 64 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Core Architecture: PowerPC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1029941-IBM25PPC750L-GB366A2T
Product Name OEM Parts - OEM Parts (F - I) - IBM25PPC750L-GB366A2T
Unlock Full Specs
to access all available technical data