IBM Microelectronics BGA Embedded Microcontroller MCU IBM25CPC700CB3A83

Description
PCI Bus Controller, CMOS, CBGA474, CERAMIC, BGA-474 Product overview: IBM25CPC700CB3A83 from IBM is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, BGA, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-IBM25CPC700CB3A8 3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
PCI Bus Controller, CMOS, CBGA474, CERAMIC, BGA-474 Product overview: IBM25CPC700CB3A83 from IBM is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, BGA, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-IBM25CPC700CB3A8 3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BGA Embedded Microcontroller MCU - 685-IBM25CPC700CB3A83 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Embedded Microcontroller MCU
685-IBM25CPC700CB3A83
BGA Embedded Microcontroller MCU 685-IBM25CPC700CB3A83
PCI Bus Controller, CMOS, CBGA474, CERAMIC, BGA-474 Product overview: IBM25CPC700CB3A83 from IBM is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, BGA, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-IBM25CPC700CB3A8 3 can be used for catalog matching and distributor lookup.

PCI Bus Controller, CMOS, CBGA474, CERAMIC, BGA-474 Product overview: IBM25CPC700CB3A83 from IBM is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, BGA, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-IBM25CPC700CB3A83 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - IBM25CPC700CB3A83 - 51253-IBM25CPC700CB3A83 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - IBM25CPC700CB3A83
51253-IBM25CPC700CB3A83
Embedded - Embedded - Microcontrollers - IBM25CPC700CB3A83 51253-IBM25CPC700CB3A83
Manufacturer: IBM Win Source Part Number: 51253-IBM25CPC700CB3 A83 Family Name: IBM25CPC700CB3A83 Introduction Date: June 15, 1998 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: IBM
Win Source Part Number: 51253-IBM25CPC700CB3A83
Family Name: IBM25CPC700CB3A83
Introduction Date: June 15, 1998
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-IBM25CPC700CB3A83 51253-IBM25CPC700CB3A83
Product Name BGA Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - IBM25CPC700CB3A83
Clock Speed 83.33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details