IBM Microelectronics Embedded Microprocessor MPU EMPPC603EBC-166

Description
Product overview: EMPPC603EBC-166 from IBM is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EMPPC603EBC-166 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: EMPPC603EBC-166 from IBM is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EMPPC603EBC-166 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-EMPPC603EBC-166 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-EMPPC603EBC-166
Embedded Microprocessor MPU 694-EMPPC603EBC-166
Product overview: EMPPC603EBC-166 from IBM is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EMPPC603EBC-166 can be used for catalog matching and distributor lookup.

Product overview: EMPPC603EBC-166 from IBM is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EMPPC603EBC-166 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - EMPPC603EBC-166 - 21125-EMPPC603EBC-166 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EMPPC603EBC-166
21125-EMPPC603EBC-166
Embedded - Embedded - Microprocessors - EMPPC603EBC-166 21125-EMPPC603EBC-166
Manufacturer: IBM Win Source Part Number: 21125-EMPPC603EBC-16 6 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: IBM
Win Source Part Number: 21125-EMPPC603EBC-166
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-EMPPC603EBC-166 21125-EMPPC603EBC-166
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - EMPPC603EBC-166
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM3703CBC - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details