Win Source Part Number: 1008817-25PPC750CXEJ
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Core Processor: PowerPC 750CX
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 1.8V, 2.5V
Package: Bulk
Standard Package: 1
Package / Case: 256-LBGA
Supplier Device Package: 256-PBGA (27x27)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: IBM
Other Names: 2156-25PPC750CXEJP85
RoHS Status: Not applicable
IC MPU 256BGA Product overview: 25PPC750CXEJP8512 from IBM is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-25PPC750CXEJP851
PowerPC 750CX Microprocessor IC * 1 Core, 32-Bit 256-PBGA (27x27)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1008817-25PPC750CXEJP8512 | 694-25PPC750CXEJP8512 | 25PPC750CXEJP8512 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded Microprocessor MPU | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit |