IBM Microelectronics Integrated Circuits (ICs) - Embedded - Microprocessors 25PPC750CX-DP20-3T

Description
Win Source Part Number: 1085854-25PPC750CX-D P20-3T Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Core Processor: PowerPC 750CX Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 1.8V, 2.5V Package: Bulk Standard Package: 1 Package / Case: 256-LBGA Supplier Device Package: 256-PBGA (27x27) Temperature Range - Operating: 0°C ~ 105°C (TJ) ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: IBM Other Names: 2156-25PPC750CX-DP20 -3T,IBMIBM25PPC750CX -DP20-3T RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1085854-25PPC750CX-D P20-3T Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Core Processor: PowerPC 750CX Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 1.8V, 2.5V Package: Bulk Standard Package: 1 Package / Case: 256-LBGA Supplier Device Package: 256-PBGA (27x27) Temperature Range - Operating: 0°C ~ 105°C (TJ) ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: IBM Other Names: 2156-25PPC750CX-DP20 -3T,IBMIBM25PPC750CX -DP20-3T RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1085854-25PPC750CX-DP20-3T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1085854-25PPC750CX-DP20-3T
Integrated Circuits (ICs) - Embedded - Microprocessors 1085854-25PPC750CX-DP20-3T
Win Source Part Number: 1085854-25PPC750CX-D P20-3T Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Core Processor: PowerPC 750CX Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 1.8V, 2.5V Package: Bulk Standard Package: 1 Package / Case: 256-LBGA Supplier Device Package: 256-PBGA (27x27) Temperature Range - Operating: 0°C ~ 105°C (TJ) ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: IBM Other Names: 2156-25PPC750CX-DP20 -3T,IBMIBM25PPC750CX -DP20-3T RoHS Status: Not applicable

Win Source Part Number: 1085854-25PPC750CX-DP20-3T
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Core Processor: PowerPC 750CX
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 1.8V, 2.5V
Package: Bulk
Standard Package: 1
Package / Case: 256-LBGA
Supplier Device Package: 256-PBGA (27x27)
Temperature Range - Operating: 0°C ~ 105°C (TJ)
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: IBM
Other Names: 2156-25PPC750CX-DP20-3T,IBMIBM25PPC750CX-DP20-3T
RoHS Status: Not applicable

Buy Now Datasheet
 - 25PPC750CX-DP20-3T - Rochester Electronics
Newburyport, MA, United States
IBM25PPC750 - PowerPC 750CX RISC Microprocessor

IBM25PPC750 - PowerPC 750CX RISC Microprocessor

Supplier's Site Datasheet
Embedded Microprocessor MPU - 694-25PPC750CX-DP20-3T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-25PPC750CX-DP20-3T
Embedded Microprocessor MPU 694-25PPC750CX-DP20-3T
IC MPU 256BGA Product overview: 25PPC750CX-DP20-3T from IBM is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-25PPC750CX-DP20- 3T can be used for catalog matching and distributor lookup.

IC MPU 256BGA Product overview: 25PPC750CX-DP20-3T from IBM is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-25PPC750CX-DP20-3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 25PPC750CX-DP20-3T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
25PPC750CX-DP20-3T
Microprocessors 25PPC750CX-DP20-3T
PowerPC 750CX Microprocessor IC * 1 Core, 32-Bit 256-PBGA (27x27)

PowerPC 750CX Microprocessor IC * 1 Core, 32-Bit 256-PBGA (27x27)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1085854-25PPC750CX-DP20-3T 25PPC750CX-DP20-3T 694-25PPC750CX-DP20-3T 25PPC750CX-DP20-3T
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Embedded Microprocessor MPU Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5GHZ Embedded Microprocessor MPU - 694-AM5716ABCXA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microprocessors - CDP6805E3D - Lingto Electronic Limited
Specs
Microprocessor Family CDP6805
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details